multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC32644

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 56P2921 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
56P2921
Fan Power Cord; For Use With Multicomp Pro 56P2921
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:T Plug; Current Rating:-; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56P2921
Product Name Fan Power Cord; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details