multicomp PRO Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro MC32640

Description
EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Axial Fans; Fixing Centers:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.3mm RoHS Compliant: Yes
Datasheet
Description
EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Axial Fans; Fixing Centers:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro - 56P2917 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
56P2917
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro 56P2917
EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Axial Fans; Fixing Centers:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.3mm RoHS Compliant: Yes

EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Axial Fans; Fixing Centers:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2917
Product Name Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512702 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details