multicomp PRO Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro MC32635

Description
EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.5mm; Fan Size:120mm RoHS Compliant: Yes
Datasheet
Description
EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.5mm; Fan Size:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro - 56P2912 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
56P2912
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro 56P2912
EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.5mm; Fan Size:120mm RoHS Compliant: Yes

EMI/RFI FAN FILTER; Fan Frame Size:120mm; For Use With:Axial Fans; Fixing Centers:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black; External Depth:4.5mm; Fan Size:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2912
Product Name Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296424 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details