multicomp PRO Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro MC32604

Description
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro - 46P5307 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro
46P5307
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro 46P5307
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5307
Product Name Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data