multicomp PRO Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro MC32603

Description
USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro - 46P5306 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro
46P5306
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro 46P5306
USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro - 63W2241 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro
63W2241
Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro 63W2241
USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5306
Product Name Usb, 2.0 Type A, Plug, Th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products