multicomp PRO Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro MC32598

Description
MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro - 46P5312 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro
46P5312
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro 46P5312
MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro - 28X2460 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro
28X2460
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro 28X2460
MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro - 63W2239 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro
63W2239
Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro 63W2239
MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor RoHS Compliant: Yes

MINI USB, 2.0 TYPE AB, RECEPTACLE, SMT; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5312
Product Name Mini Usb, 2.0 Type Ab, Receptacle, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details