multicomp PRO Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro MC32597

Description
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro - 46P5310 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
46P5310
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro 46P5310
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro - 63W2238 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
63W2238
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro 63W2238
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5310
Product Name Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details