multicomp PRO Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro MC32596

Description
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro - 46P5309 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
46P5309
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro 46P5309
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro - 63W2237 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
63W2237
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro 63W2237
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P5309
Product Name Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data