multicomp PRO Conn, Centronic, Plug, 36Pos, Solder; No. Of Contacts Multicomp MC30F21

Description
CONN, CENTRONIC, PLUG, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, CENTRONIC, PLUG, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Centronic, Plug, 36Pos, Solder; No. Of Contacts Multicomp - 93X5168 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Centronic, Plug, 36Pos, Solder; No. Of Contacts Multicomp
93X5168
Conn, Centronic, Plug, 36Pos, Solder; No. Of Contacts Multicomp 93X5168
CONN, CENTRONIC, PLUG, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, CENTRONIC, PLUG, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93X5168
Product Name Conn, Centronic, Plug, 36Pos, Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Fine-fit Connectors)   - XC5B-642P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details