multicomp PRO Ceramic Capacitor 2200Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC302222M080B20C7B

Description
CERAMIC CAPACITOR 2200PF 3KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 3KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7785 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7785
Ceramic Capacitor 2200Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7785
CERAMIC CAPACITOR 2200PF 3KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:8mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 3KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7785
Product Name Ceramic Capacitor 2200Pf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers