multicomp PRO Ceramic Capacitor 0.01Uf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC302103M170B20C0B

Description
CERAMIC CAPACITOR 0.01UF 3KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:17mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 3KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7782 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7782
Ceramic Capacitor 0.01Uf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7782
CERAMIC CAPACITOR 0.01UF 3KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:17mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 3KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7782
Product Name Ceramic Capacitor 0.01Uf 3Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers