multicomp PRO Terminal, Flag Disconnect, 0.187In, Blue; Product Range Multicomp Pro MC29659

Description
TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Multicomp Pro - 40P3695 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Multicomp Pro
40P3695
Terminal, Flag Disconnect, 0.187In, Blue; Product Range Multicomp Pro 40P3695
TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.187IN, BLUE; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P3695
Product Name Terminal, Flag Disconnect, 0.187In, Blue; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers