multicomp PRO Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro MC29629

Description
TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro - 34P2386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro
34P2386
Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro 34P2386
TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

TERMINAL DISCONNECT ADAPTER 0.25IN CRIMP; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2386
Product Name Terminal Disconnect Adapter 0.25In Crimp; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details