multicomp PRO Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp Pro MC29511

Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp Pro - 34P2269 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp Pro
34P2269
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp Pro 34P2269
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2269
Product Name Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details