multicomp PRO Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Multicomp Pro MC29509

Description
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Multicomp Pro - 34P2267 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Multicomp Pro
34P2267
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Multicomp Pro 34P2267
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2267
Product Name Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details