multicomp PRO Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro MC29476

Description
TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Description
TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro - 34P2234 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro
34P2234
Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro 34P2234
TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, PIGGYBACK, 0.25IN, CRIMP, RED; Product Range:MC Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2234
Product Name Terminal, Piggyback, 0.25In, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products