multicomp PRO Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro MC29418

Description
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Description
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Flag Disconnect, 0.25In, Crimp (Part Number 34P2186) is designed for use with wire sizes ranging from 16 AWG to 14 AWG (1.5 to 2.5 mm¬=). It features a Nema tab size of 0.032 inches by 0.25 inches (0.8 mm by 6.35 mm) and is suitable for applications requiring a female flag disconnect terminal. The terminal is tin plated and has a thickness of 0.4 mm. It is RoHS compliant, ensuring it meets environmental standards. This product is part of the Multicomp Pro range from Newark, an Avnet Company.

Datasheet Summary
Powered by GS/AI

The Terminal, Flag Disconnect, 0.25In, Crimp (Part Number 34P2186) is designed for use with wire sizes ranging from 16 AWG to 14 AWG (1.5 to 2.5 mm¬=). It features a Nema tab size of 0.032 inches by 0.25 inches (0.8 mm by 6.35 mm) and is suitable for applications requiring a female flag disconnect terminal. The terminal is tin plated and has a thickness of 0.4 mm. It is RoHS compliant, ensuring it meets environmental standards. This product is part of the Multicomp Pro range from Newark, an Avnet Company.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro - 34P2186 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro
34P2186
Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro 34P2186
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP; Product Range:MC Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2186
Product Name Terminal, Flag Disconnect, 0.25In, Crimp; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products