multicomp PRO Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp Pro MC29394

Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp Pro - 34P2162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp Pro
34P2162
Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp Pro 34P2162
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:MC Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2162
Product Name Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp Pro
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details