multicomp PRO Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro MC29380

Description
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro - 34P2149 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro
34P2149
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro 34P2149
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Product Range:MC29 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34P2149
Product Name Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-D65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers