The MC25140 is a single-pole double-throw relay with a 12V DC coil, designed for switching resistive loads up to 16A at 250V AC or 30V DC, and inductive loads up to 8A at 250V AC with a power factor of 0.4. It features silver alloy contacts, a maximum contact resistance of 100mΩ, and operates within a temperature range of -40°C to +85°C. The relay has a plastic sealed enclosure, measures 19.2 x 12.5 x 15.0 mm, and uses through-hole terminals. It supports 100,000 electrical operations at rated load and 20,000,000 mechanical operations. The dielectric strength is 5000V AC between coil and contacts and 1000V AC between open contacts. Operate and release times are maximum 10ms and 5ms, respectively.
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9641 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |