General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N
General Purpose Relays 1 form A w/ TV3 5VDC Coil, 16A
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | Z6355-ND | 06AC3716 | G2RL-1A-E-ASI DC5 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |