The Relay, SPDT, 250Vac, 24Vdc, 10A from Multicomp Pro features a contact configuration of single pole double throw (SPDT) and is rated for a maximum switching voltage of 250V AC and 24V DC. It has a contact rating of 12A at 120V AC and 10A at 250V AC, with a maximum switching power of 2,500VA and 240W. The relay operates with a nominal power of 450mW and has a coil resistance of 1,280,Ѷ for the 24V DC version. This relay is designed for a long operational life, rated for 100,000 electrical operations and 10,000,000 mechanical operations. It can withstand an operating temperature range from -40°C to +85°C and has a dielectric strength of 1,000V AC between open contacts and 1,800V AC between coil and contacts. The relay also features a minimum insulation resistance of 1,000M,Ѷ at 500V DC. With a weight of approximately 12g, this relay is suitable for through-hole mounting and is compliant with RoHS standards. Its specifications make it a reliable choice for various applications requiring switching capabilities in both AC and DC circuits.
RELAY, SPDT, 250VAC, 24VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9638 |
| Product Name | Relay, Spdt, 250Vac, 24Vdc, 10A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |