Relay with 2 form C contacts, rated for 1 A at 120 V AC or 24 V DC, with a 24 V DC coil. Maximum switching voltage is 125 V AC and 30 V DC, with a maximum switching current of 2 A for the standard type. Contact material is AuAg overlay on Ag alloy. The relay has a plastic sealed enclosure, operates in 150 mW power, and measures 7 ms operate and 3 ms release time. It supports 100,000 electrical operations at nominal load and 15,000,000 mechanical operations. Dielectric strength is 1000 V AC for one minute between coil and contacts, with 1000 MΩ insulation resistance. Operating temperature range is -25°C to +70°C with humidity tolerance of 35% to 95% RH at +40°C. Mounting style is through-hole with solder terminals.
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12P9636 |
| Product Name | Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro |
| Mounting | PCBoard; Through Hole |