multicomp PRO Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro MC25133

Description
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro - 12P9634 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
12P9634
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro 12P9634
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 12P9634
Product Name Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353336 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details