multicomp PRO Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro MC25132

Description
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Description
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro - 12P9633 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
12P9633
Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro 12P9633
RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 12P9633
Product Name Relay, Signal, Dpdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details