The MC25130 is a DPDT relay with silver alloy contacts rated for 5A at 250V AC or 24V DC, and a 48V DC coil requiring 540mW. It operates in temperatures from -30°C to +70°C, with a maximum contact resistance of 50mΩ, operate time of 15ms, and release time of 8ms. The relay provides 1000MΩ insulation resistance and withstands 4000V AC between coil and contacts. It offers 100,000 electrical operations under resistive load and 10,000,000 mechanical operations. The device is plastic sealed, with solder terminals and a through-hole mount, complying with the MC25 series design and dimensions.
RELAY, DPDT, 250VAC, 24VDC, 5A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:MC25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 12P9631 |
| Product Name | Relay, Dpdt, 250Vac, 24Vdc, 5A; Contact Configuration Multicomp Pro |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |