The MC25121 is a signal relay with a 1 form C contact, rated for 1A at 120V AC or 24V DC, with a maximum switching voltage of 220V AC and 30V DC. It features a plastic sealed enclosure and a 24V DC coil with a resistance of 3291 Ω ±10%, consuming 175 mW. The relay operates within -40°C to +70°C, has a contact resistance of 50mΩ, and supports 100,000 electrical operations at nominal load. Dielectric strength is 1000V AC between coil and contacts, with an insulation resistance of 1000MΩ. Operate and release times are both maximum 5ms. The package type is through-hole with solder terminals.
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12P9622 |
| Product Name | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro |
| Mounting | PCBoard; Through Hole |