multicomp PRO Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro MC25120

Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Description
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MC25120 is a signal relay with a single-pole double-throw contact configuration, rated for 1A at 120V AC or 24V DC, with a 5V DC coil. It features AuAg overlay and Ag Alloy contacts, a maximum switching voltage of 220V AC / 30V DC, and a maximum switching current of 2A. The relay has an operate time of 5ms maximum and a release time of 5ms maximum. It operates within a temperature range of -40°C to +70°C and meets a dielectric strength of 1000V AC between coil and contacts. The device is plastic sealed and uses a through-hole mounting style. Electrical life is rated at 100,000 operations at nominal load, and mechanical life at 5,000,000 operations.

Datasheet Summary
Powered by GS/AI

The MC25120 is a signal relay with a single-pole double-throw contact configuration, rated for 1A at 120V AC or 24V DC, with a 5V DC coil. It features AuAg overlay and Ag Alloy contacts, a maximum switching voltage of 220V AC / 30V DC, and a maximum switching current of 2A. The relay has an operate time of 5ms maximum and a release time of 5ms maximum. It operates within a temperature range of -40°C to +70°C and meets a dielectric strength of 1000V AC between coil and contacts. The device is plastic sealed and uses a through-hole mounting style. Electrical life is rated at 100,000 operations at nominal load, and mechanical life at 5,000,000 operations.

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro - 12P9621 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
12P9621
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro 12P9621
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 12P9621
Product Name Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Multicomp Pro
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details