multicomp PRO Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro MC24377

Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 14N5706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro
14N5706
Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro 14N5706
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5706
Product Name Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7780-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.155 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers