multicomp PRO Led, Blue, 300Mcd, 473Nm; Led Color Multicomp Pro MC24178

Description
LED, BLUE, 300MCD, 473NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:473nm; Luminous Intensity:300mcd; Viewing Angle:140°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 300MCD, 473NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:473nm; Luminous Intensity:300mcd; Viewing Angle:140°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 300Mcd, 473Nm; Led Color Multicomp Pro - 02P5902 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 300Mcd, 473Nm; Led Color Multicomp Pro
02P5902
Led, Blue, 300Mcd, 473Nm; Led Color Multicomp Pro 02P5902
LED, BLUE, 300MCD, 473NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:473nm; Luminous Intensity:300mcd; Viewing Angle:140°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

LED, BLUE, 300MCD, 473NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:473nm; Luminous Intensity:300mcd; Viewing Angle:140°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 02P5902
Product Name Led, Blue, 300Mcd, 473Nm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 140 degrees
Luminous Intensity 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Optoelectronics - LED Lighting - White - 1061398-GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details