multicomp PRO Led, Green, 1.1Mm, 450Mcd, 505Nm; Led Color Multicomp Pro MC24156

Description
LED, GREEN, 1.1MM, 450MCD, 505NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:505nm; Luminous Intensity:450mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.1MM, 450MCD, 505NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:505nm; Luminous Intensity:450mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.1Mm, 450Mcd, 505Nm; Led Color Multicomp Pro - 02P5951 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.1Mm, 450Mcd, 505Nm; Led Color Multicomp Pro
02P5951
Led, Green, 1.1Mm, 450Mcd, 505Nm; Led Color Multicomp Pro 02P5951
LED, GREEN, 1.1MM, 450MCD, 505NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:505nm; Luminous Intensity:450mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.1MM, 450MCD, 505NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:505nm; Luminous Intensity:450mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 02P5951
Product Name Led, Green, 1.1Mm, 450Mcd, 505Nm; Led Color Multicomp Pro
LED Package: 1.1mm
LED Type Green; Green
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBEB232-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers