multicomp PRO Axial Fan, 119Mm, 115Vac, 170Ma; Nominal Rated Voltage Ac Multicomp MC23725

Description
AXIAL FAN, 119MM, 115VAC, 170mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:36dBA; Power Rating:9.8W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 119MM, 115VAC, 170mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:36dBA; Power Rating:9.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 119Mm, 115Vac, 170Ma; Nominal Rated Voltage Ac Multicomp - 01N3749 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac, 170Ma; Nominal Rated Voltage Ac Multicomp
01N3749
Axial Fan, 119Mm, 115Vac, 170Ma; Nominal Rated Voltage Ac Multicomp 01N3749
AXIAL FAN, 119MM, 115VAC, 170mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:36dBA; Power Rating:9.8W RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC, 170mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:36dBA; Power Rating:9.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 01N3749
Product Name Axial Fan, 119Mm, 115Vac, 170Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 88 SCFM (150 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details