multicomp PRO Axial Fan, 120Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp MC23327

Description
AXIAL FAN, 120MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:40dBA; Power Rating:11.5W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:40dBA; Power Rating:11.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp - 75M2195 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
75M2195
Axial Fan, 120Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp 75M2195
AXIAL FAN, 120MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:40dBA; Power Rating:11.5W RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:40dBA; Power Rating:11.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75M2195
Product Name Axial Fan, 120Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54 SCFM (91.79 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data