multicomp PRO Axial Fan, 80Mm, 115Vac, 185Ma; Nominal Rated Voltage Ac Multicomp MC21680

Description
AXIAL FAN, 80MM, 115VAC, 185mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 115VAC, 185mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 115Vac, 185Ma; Nominal Rated Voltage Ac Multicomp - 14M9036 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 115Vac, 185Ma; Nominal Rated Voltage Ac Multicomp
14M9036
Axial Fan, 80Mm, 115Vac, 185Ma; Nominal Rated Voltage Ac Multicomp 14M9036
AXIAL FAN, 80MM, 115VAC, 185mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 115VAC, 185mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9036
Product Name Axial Fan, 80Mm, 115Vac, 185Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details