multicomp PRO Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp MC21677

Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp - 14M9033 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
14M9033
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp 14M9033
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9033
Product Name Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details