ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:31.8mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7561 |
| Product Name | Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp |
| Knob Material | Metal |