multicomp PRO Pointer Bar Knob, 6Mm; Shaft Type Multicomp MC21037

Description
POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:31.8mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet
Description
POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:31.8mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Bar Knob, 6Mm; Shaft Type Multicomp - 10M7555 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6Mm; Shaft Type Multicomp
10M7555
Pointer Bar Knob, 6Mm; Shaft Type Multicomp 10M7555
POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:31.8mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:31.8mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7555
Product Name Pointer Bar Knob, 6Mm; Shaft Type Multicomp
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8560 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Soft-touch Tapered Knob - STG-N-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details