multicomp PRO Led, Red, T-1 3/4 (5Mm), 15Mcd, 645Nm; Led Color Multicomp Pro MC20455

Description
LED, RED, T-1 3/4 (5MM), 15MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:645nm; Luminous Intensity:15mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 15MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:645nm; Luminous Intensity:15mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 15Mcd, 645Nm; Led Color Multicomp Pro - 87K7081 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 15Mcd, 645Nm; Led Color Multicomp Pro
87K7081
Led, Red, T-1 3/4 (5Mm), 15Mcd, 645Nm; Led Color Multicomp Pro 87K7081
LED, RED, T-1 3/4 (5MM), 15MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:645nm; Luminous Intensity:15mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 15MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:645nm; Luminous Intensity:15mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7081
Product Name Led, Red, T-1 3/4 (5Mm), 15Mcd, 645Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 90-C503C-RCS-CYCZAAA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details