multicomp PRO Led, Red, T-1 (3Mm), 20Mcd, 635Nm; Led Color Multicomp MC20449

Description
LED, RED, T-1 (3MM), 20MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 20MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 20Mcd, 635Nm; Led Color Multicomp - 87K7075 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 20Mcd, 635Nm; Led Color Multicomp
87K7075
Led, Red, T-1 (3Mm), 20Mcd, 635Nm; Led Color Multicomp 87K7075
LED, RED, T-1 (3MM), 20MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 20MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7075
Product Name Led, Red, T-1 (3Mm), 20Mcd, 635Nm; Led Color Multicomp
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details