multicomp PRO Led, Yellow, T-1 (3Mm), 20Mcd, 585Nm; Led Color Multicomp Pro MC20448

Description
LED, YELLOW, T-1 (3MM), 20MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 (3MM), 20MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 (3Mm), 20Mcd, 585Nm; Led Color Multicomp Pro - 87K7074 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 20Mcd, 585Nm; Led Color Multicomp Pro
87K7074
Led, Yellow, T-1 (3Mm), 20Mcd, 585Nm; Led Color Multicomp Pro 87K7074
LED, YELLOW, T-1 (3MM), 20MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 20MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7074
Product Name Led, Yellow, T-1 (3Mm), 20Mcd, 585Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BC7T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details