multicomp PRO Led, Yellow, 8Mm, 70Mcd, 585Nm; Led Color Multicomp Pro MC20437

Description
LED, YELLOW, 8MM, 70MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Description
LED, YELLOW, 8MM, 70MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 8mm Standard LED emits yellow light with a luminous intensity of 70 millicandela and a dominant wavelength of 585 nanometers. It features a round lens and is designed for general-purpose applications. The LED has a maximum power dissipation of 100 milliwatts and can handle a peak forward current of 100 milliamps under specific conditions. The continuous forward current rating is 30 milliamps, with a forward voltage range of 2 to 2.5 volts at 20 milliamps. This LED operates within a temperature range of -25°C to +80°C and can withstand storage temperatures from -40°C to +100°C. The viewing angle is 60 degrees, making it suitable for various lighting applications. The product is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 8mm Standard LED emits yellow light with a luminous intensity of 70 millicandela and a dominant wavelength of 585 nanometers. It features a round lens and is designed for general-purpose applications. The LED has a maximum power dissipation of 100 milliwatts and can handle a peak forward current of 100 milliamps under specific conditions. The continuous forward current rating is 30 milliamps, with a forward voltage range of 2 to 2.5 volts at 20 milliamps. This LED operates within a temperature range of -25°C to +80°C and can withstand storage temperatures from -40°C to +100°C. The viewing angle is 60 degrees, making it suitable for various lighting applications. The product is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 8Mm, 70Mcd, 585Nm; Led Color Multicomp Pro - 87K7069 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mm, 70Mcd, 585Nm; Led Color Multicomp Pro
87K7069
Led, Yellow, 8Mm, 70Mcd, 585Nm; Led Color Multicomp Pro 87K7069
LED, YELLOW, 8MM, 70MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 8MM, 70MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:70mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7069
Product Name Led, Yellow, 8Mm, 70Mcd, 585Nm; Led Color Multicomp Pro
LED Package: 8mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details