multicomp PRO Led, Green, T-1 3/4 (5Mm), 20Mcd, 565Nm; Led Color Multicomp Pro MC20416

Description
LED, GREEN, T-1 3/4 (5MM), 20MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 20MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 20Mcd, 565Nm; Led Color Multicomp Pro - 87K7050 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 20Mcd, 565Nm; Led Color Multicomp Pro
87K7050
Led, Green, T-1 3/4 (5Mm), 20Mcd, 565Nm; Led Color Multicomp Pro 87K7050
LED, GREEN, T-1 3/4 (5MM), 20MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 20MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7050
Product Name Led, Green, T-1 3/4 (5Mm), 20Mcd, 565Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details