multicomp PRO Led, Blue, T-1 (3Mm), 15Mcd, 430Nm; Led Color Multicomp Pro MC20412

Description
LED, BLUE, T-1 (3MM), 15MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:430nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 15MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:430nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 15Mcd, 430Nm; Led Color Multicomp Pro - 87K7046 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 15Mcd, 430Nm; Led Color Multicomp Pro
87K7046
Led, Blue, T-1 (3Mm), 15Mcd, 430Nm; Led Color Multicomp Pro 87K7046
LED, BLUE, T-1 (3MM), 15MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:430nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 15MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:430nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7046
Product Name Led, Blue, T-1 (3Mm), 15Mcd, 430Nm; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details