multicomp PRO Led, T-1, Red / Yellow, Radial; Led Color Multicomp Pro MC20394

Description
LED, T-1, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Wavelength / Colour:R 648nm, Y 590nmRoHS Compliant: Yes
Datasheet
Description
LED, T-1, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Wavelength / Colour:R 648nm, Y 590nmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1, Red / Yellow, Radial; Led Color Multicomp Pro - 87K7031 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Red / Yellow, Radial; Led Color Multicomp Pro
87K7031
Led, T-1, Red / Yellow, Radial; Led Color Multicomp Pro 87K7031
LED, T-1, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Wavelength / Colour:R 648nm, Y 590nmRoHS Compliant: Yes

LED, T-1, RED / YELLOW, RADIAL; LED Color:Red, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Wavelength / Colour:R 648nm, Y 590nmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7031
Product Name Led, T-1, Red / Yellow, Radial; Led Color Multicomp Pro
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 90-C4SMA-RGY-CS4V1BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 590 nm (5900 Å)
View Details