multicomp PRO Led, Amber, T-1 3/4 (5Mm), 4Cd, 600Nm; Led Color Multicomp MC20373

Description
LED, AMBER, T-1 3/4 (5MM), 4CD, 600NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:4cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes
Description
LED, AMBER, T-1 3/4 (5MM), 4CD, 600NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:4cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 3/4 (5Mm), 4Cd, 600Nm; Led Color Multicomp - 87K7012 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 4Cd, 600Nm; Led Color Multicomp
87K7012
Led, Amber, T-1 3/4 (5Mm), 4Cd, 600Nm; Led Color Multicomp 87K7012
LED, AMBER, T-1 3/4 (5MM), 4CD, 600NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:4cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 4CD, 600NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:4cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7012
Product Name Led, Amber, T-1 3/4 (5Mm), 4Cd, 600Nm; Led Color Multicomp
LED Package: T-1 3/4 (5mm)
LED Type Amber
Peak Wavelength 600 nm (6000 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 40 degrees
View Details