multicomp PRO Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 588Nm; Led Color Multicomp MC20372

Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:2.5cd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes
Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:2.5cd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 588Nm; Led Color Multicomp - 87K7011 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 588Nm; Led Color Multicomp
87K7011
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 588Nm; Led Color Multicomp 87K7011
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:2.5cd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:2.5cd; Viewing Angle:25°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7011
Product Name Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 588Nm; Led Color Multicomp
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details