multicomp PRO Led, Yellow Green, T-1 3/4 (5Mm), 2Cd, 578Nm; Led Color Multicomp Pro MC20370

Description
LED, YELLOW GREEN, T-1 3/4 (5MM), 2CD, 578NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:578nm; Luminous Intensity:2cd; Viewing Angle:30° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW GREEN, T-1 3/4 (5MM), 2CD, 578NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:578nm; Luminous Intensity:2cd; Viewing Angle:30° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow Green, T-1 3/4 (5Mm), 2Cd, 578Nm; Led Color Multicomp Pro - 87K7009 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, T-1 3/4 (5Mm), 2Cd, 578Nm; Led Color Multicomp Pro
87K7009
Led, Yellow Green, T-1 3/4 (5Mm), 2Cd, 578Nm; Led Color Multicomp Pro 87K7009
LED, YELLOW GREEN, T-1 3/4 (5MM), 2CD, 578NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:578nm; Luminous Intensity:2cd; Viewing Angle:30° RoHS Compliant: Yes

LED, YELLOW GREEN, T-1 3/4 (5MM), 2CD, 578NM; LED Color:Yellow Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:578nm; Luminous Intensity:2cd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7009
Product Name Led, Yellow Green, T-1 3/4 (5Mm), 2Cd, 578Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Green; Yellow Green
Peak Wavelength 578 nm (5780 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details