multicomp PRO Led, Cyan, T-1 3/4 (5Mm), 5.5Cd, 509Nm; Led Color Multicomp Pro MC20363

Description
LED, CYAN, T-1 3/4 (5MM), 5.5CD, 509NM; LED Color:Cyan; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:509nm; Luminous Intensity:5.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, CYAN, T-1 3/4 (5MM), 5.5CD, 509NM; LED Color:Cyan; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:509nm; Luminous Intensity:5.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cyan, T-1 3/4 (5Mm), 5.5Cd, 509Nm; Led Color Multicomp Pro - 87K7002 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cyan, T-1 3/4 (5Mm), 5.5Cd, 509Nm; Led Color Multicomp Pro
87K7002
Led, Cyan, T-1 3/4 (5Mm), 5.5Cd, 509Nm; Led Color Multicomp Pro 87K7002
LED, CYAN, T-1 3/4 (5MM), 5.5CD, 509NM; LED Color:Cyan; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:509nm; Luminous Intensity:5.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

LED, CYAN, T-1 3/4 (5MM), 5.5CD, 509NM; LED Color:Cyan; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:509nm; Luminous Intensity:5.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87K7002
Product Name Led, Cyan, T-1 3/4 (5Mm), 5.5Cd, 509Nm; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type Cyan
Peak Wavelength 509 nm (5090 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LEDs - 8769381P - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Forward Voltage 2.85 volts
Number of Array Elements 1
View Details
2 suppliers
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers