multicomp PRO Ceramic Capacitor 6800Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC202682M110B20C0B

Description
CERAMIC CAPACITOR 6800PF 2KV Z5U 20%, RADIAL; Capacitance:6800pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:11mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6800PF 2KV Z5U 20%, RADIAL; Capacitance:6800pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7780 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7780
Ceramic Capacitor 6800Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7780
CERAMIC CAPACITOR 6800PF 2KV Z5U 20%, RADIAL; Capacitance:6800pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:11mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 2KV Z5U 20%, RADIAL; Capacitance:6800pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7780
Product Name Ceramic Capacitor 6800Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details