multicomp PRO Ceramic Capacitor 0.01Uf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC202103M130B20C0B

Description
CERAMIC CAPACITOR 0.01UF 2KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:13mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 2KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7761 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7761
Ceramic Capacitor 0.01Uf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7761
CERAMIC CAPACITOR 0.01UF 2KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:13mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 2KV Z5U 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7761
Product Name Ceramic Capacitor 0.01Uf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details